Alps Electric Co., Ltd. Card Edge Connectors - Edgeboard Connectors - SCHA4B0400 SCHA4B0400

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171051-SCHA4B0400 Termination: SMD/SMT Voltage Rating: 500 V Number of Contacts: 8 Gender: Female Orientation: Right Angle Categories: Card Edge Connectors - Edgeboard Connectors Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171051-SCHA4B0400 Termination: SMD/SMT Voltage Rating: 500 V Number of Contacts: 8 Gender: Female Orientation: Right Angle Categories: Card Edge Connectors - Edgeboard Connectors Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - SCHA4B0400 - 1171051-SCHA4B0400 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - SCHA4B0400
1171051-SCHA4B0400
Card Edge Connectors - Edgeboard Connectors - SCHA4B0400 1171051-SCHA4B0400
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171051-SCHA4B0400 Termination: SMD/SMT Voltage Rating: 500 V Number of Contacts: 8 Gender: Female Orientation: Right Angle Categories: Card Edge Connectors - Edgeboard Connectors Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171051-SCHA4B0400
Termination: SMD/SMT
Voltage Rating: 500 V
Number of Contacts: 8
Gender: Female
Orientation: Right Angle
Categories: Card Edge Connectors - Edgeboard Connectors
Insulation Resistance: 1 GΩ
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Standard, Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1171051-SCHA4B0400
Product Name Card Edge Connectors - Edgeboard Connectors - SCHA4B0400
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details