Alps Electric Co., Ltd. Memory Connectors - Accessories - SCHA4B0100 SCHA4B0100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968848-SCHA4B0100 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Length: 13.825 mm Orientation: Right Angle Height: 15.25 mm Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 500 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968848-SCHA4B0100 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Length: 13.825 mm Orientation: Right Angle Height: 15.25 mm Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - SCHA4B0100 - 968848-SCHA4B0100 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - SCHA4B0100
968848-SCHA4B0100
Memory Connectors - Accessories - SCHA4B0100 968848-SCHA4B0100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968848-SCHA4B0100 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Number of Contacts: 8 Length: 13.825 mm Orientation: Right Angle Height: 15.25 mm Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 500 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968848-SCHA4B0100
Pitch: 1.1 mm
Number of Rows: 1
Termination: SMD/SMT
Number of Contacts: 8
Length: 13.825 mm
Orientation: Right Angle
Height: 15.25 mm
Categories: Memory Connectors - Accessories
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Standard, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 500 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 968848-SCHA4B0100
Product Name Memory Connectors - Accessories - SCHA4B0100
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details