Alps Electric Co., Ltd. Memory Connectors - Accessories - SCHA1B0100 SCHA1B0100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091849-SCHA1B0100 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 500 V Number of Contacts: 8 Length: 16 mm Orientation: Right Angle Height: 1.9 mm Categories: Memory Connectors - Accessories Insulation Resistance: 1 GΩ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091849-SCHA1B0100 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 500 V Number of Contacts: 8 Length: 16 mm Orientation: Right Angle Height: 1.9 mm Categories: Memory Connectors - Accessories Insulation Resistance: 1 GΩ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - SCHA1B0100 - 1091849-SCHA1B0100 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - SCHA1B0100
1091849-SCHA1B0100
Memory Connectors - Accessories - SCHA1B0100 1091849-SCHA1B0100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091849-SCHA1B0100 Pitch: 1.1 mm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 500 V Number of Contacts: 8 Length: 16 mm Orientation: Right Angle Height: 1.9 mm Categories: Memory Connectors - Accessories Insulation Resistance: 1 GΩ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091849-SCHA1B0100
Pitch: 1.1 mm
Number of Rows: 1
Termination: SMD/SMT
Voltage Rating: 500 V
Number of Contacts: 8
Length: 16 mm
Orientation: Right Angle
Height: 1.9 mm
Categories: Memory Connectors - Accessories
Insulation Resistance: 1 GΩ
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Standard, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1091849-SCHA1B0100
Product Name Memory Connectors - Accessories - SCHA1B0100
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products