Alps Electric Co., Ltd. Memory Connectors - Accessories - SCGC1B0100 SCGC1B0100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091841-SCGC1B0100 Number of Pins: 8 Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091841-SCGC1B0100 Number of Pins: 8 Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - SCGC1B0100 - 1091841-SCGC1B0100 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - SCGC1B0100
1091841-SCGC1B0100
Memory Connectors - Accessories - SCGC1B0100 1091841-SCGC1B0100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091841-SCGC1B0100 Number of Pins: 8 Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091841-SCGC1B0100
Number of Pins: 8
Categories: Memory Connectors - Accessories
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1091841-SCGC1B0100
Product Name Memory Connectors - Accessories - SCGC1B0100
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details