Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091799-SCDG2A0101
Number of Rows: 1
Termination: Solder
Number of Contacts: 45
Orientation: Right Angle
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Operating Temperature: 60 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091799-SCDG2A0101 |
| Product Name | OEM Parts - OEM Parts ( S ) - SCDG2A0101 |