Alps Electric Co., Ltd. Memory Connectors - Accessories - SCDA7A0101 SCDA7A0101

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091796-SCDA7A0101 Pitch: 5 mm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 100 V Number of Contacts: 9 Length: 27.5 mm Orientation: Right Angle Height: 28.4 mm Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091796-SCDA7A0101 Pitch: 5 mm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 100 V Number of Contacts: 9 Length: 27.5 mm Orientation: Right Angle Height: 28.4 mm Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - SCDA7A0101 - 1091796-SCDA7A0101 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - SCDA7A0101
1091796-SCDA7A0101
Memory Connectors - Accessories - SCDA7A0101 1091796-SCDA7A0101
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091796-SCDA7A0101 Pitch: 5 mm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 100 V Number of Contacts: 9 Length: 27.5 mm Orientation: Right Angle Height: 28.4 mm Categories: Memory Connectors - Accessories Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Standard, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091796-SCDA7A0101
Pitch: 5 mm
Number of Rows: 1
Termination: SMD/SMT
Voltage Rating: 100 V
Number of Contacts: 9
Length: 27.5 mm
Orientation: Right Angle
Height: 28.4 mm
Categories: Memory Connectors - Accessories
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Standard, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1091796-SCDA7A0101
Product Name Memory Connectors - Accessories - SCDA7A0101
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F3AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers