Alps Electric Co., Ltd. RS15111A900B RS15111A900B

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130344-RS15111A900B Type: Potentiometer Termination: Through Hole Length: 30 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Resistance: 10 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130344-RS15111A900B Type: Potentiometer Termination: Through Hole Length: 30 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Resistance: 10 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RS15111A900B - 1130344-RS15111A900B - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130344-RS15111A900B Type: Potentiometer Termination: Through Hole Length: 30 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Resistance: 10 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 70 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130344-RS15111A900B
Type: Potentiometer
Termination: Through Hole
Length: 30 mm
Tolerance: 20 %
Military Standard: Not
Composition: Potentiometer
Resistance: 10 kΩ
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 8 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1130344-RS15111A900B
Product Name RS15111A900B
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details