Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088983-RS08U111Z001
Termination: Solder
Tolerance: 30 %
Resistance: 10 kΩ
Taper: Linear
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Vertical
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (DC): 5 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088983-RS08U111Z001 |
| Product Name | OEM Parts - OEM Parts (O - R) - RS08U111Z001 |