Alps Electric Co., Ltd. RKJXK122000D RKJXK122000D

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107588-RKJXK122000D Type: Potentiometer Termination: Pin Voltage Rating: 12 V Current Rating: 50 mA Length: 16 mm Military Standard: Not Contact Current Rating: 50 mA Composition: Potentiometer Height: 12.9 mm Operating Force: 5.2 N Resistance: 10 kΩ Power Rating: 12.5 mW Width: 16 mm Categories: Potentiometers,Varia ble Resistors Insulation Resistance: 100 MΩ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 20.7 mm Lead Free: Lead Free Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: Unknown Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107588-RKJXK122000D Type: Potentiometer Termination: Pin Voltage Rating: 12 V Current Rating: 50 mA Length: 16 mm Military Standard: Not Contact Current Rating: 50 mA Composition: Potentiometer Height: 12.9 mm Operating Force: 5.2 N Resistance: 10 kΩ Power Rating: 12.5 mW Width: 16 mm Categories: Potentiometers,Varia ble Resistors Insulation Resistance: 100 MΩ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 20.7 mm Lead Free: Lead Free Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: Unknown Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RKJXK122000D - 1107588-RKJXK122000D - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107588-RKJXK122000D Type: Potentiometer Termination: Pin Voltage Rating: 12 V Current Rating: 50 mA Length: 16 mm Military Standard: Not Contact Current Rating: 50 mA Composition: Potentiometer Height: 12.9 mm Operating Force: 5.2 N Resistance: 10 kΩ Power Rating: 12.5 mW Width: 16 mm Categories: Potentiometers,Varia ble Resistors Insulation Resistance: 100 MΩ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 20.7 mm Lead Free: Lead Free Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: Unknown Max Operating Temperature: 70 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107588-RKJXK122000D
Type: Potentiometer
Termination: Pin
Voltage Rating: 12 V
Current Rating: 50 mA
Length: 16 mm
Military Standard: Not
Contact Current Rating: 50 mA
Composition: Potentiometer
Height: 12.9 mm
Operating Force: 5.2 N
Resistance: 10 kΩ
Power Rating: 12.5 mW
Width: 16 mm
Categories: Potentiometers,Variable Resistors
Insulation Resistance: 100 MΩ
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 20.7 mm
Lead Free: Lead Free
Mount: Brackets, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
REACH SVHC: Unknown
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1107588-RKJXK122000D
Product Name RKJXK122000D
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details