Alps Electric Co., Ltd. RK09K1130A6S RK09K1130A6S

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123630-RK09K1130A6S Type: Potentiometer Termination: Pin Length: 9.8 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Number of Turns: 1 Resistance: 10 kΩ Power Rating: 50 mW Number of Gangs: 1 Hole Diameter: 1 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 6.8 mm Lead Free: Lead Free Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123630-RK09K1130A6S Type: Potentiometer Termination: Pin Length: 9.8 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Number of Turns: 1 Resistance: 10 kΩ Power Rating: 50 mW Number of Gangs: 1 Hole Diameter: 1 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 6.8 mm Lead Free: Lead Free Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RK09K1130A6S - 1123630-RK09K1130A6S - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123630-RK09K1130A6S Type: Potentiometer Termination: Pin Length: 9.8 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Number of Turns: 1 Resistance: 10 kΩ Power Rating: 50 mW Number of Gangs: 1 Hole Diameter: 1 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 6.8 mm Lead Free: Lead Free Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123630-RK09K1130A6S
Type: Potentiometer
Termination: Pin
Length: 9.8 mm
Tolerance: 20 %
Military Standard: Not
Composition: Potentiometer
Number of Turns: 1
Resistance: 10 kΩ
Power Rating: 50 mW
Number of Gangs: 1
Hole Diameter: 1 mm
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Depth: 6.8 mm
Lead Free: Lead Free
Mount: Brackets, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C

Buy Now
Potentiometers - 7293574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7293574
Potentiometers 7293574
Alps Alpine RK09K1130A6S Potentiometer

Alps Alpine RK09K1130A6S Potentiometer

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1123630-RK09K1130A6S 7293574
Product Name RK09K1130A6S Potentiometers
Resistance Range 10000 ohms
Tolerance 20 +/- %
Power Rating 0.0500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details