Alps Electric Co., Ltd. Potentiometers RK09K1130A5R

Description
Rotary Potentiometer Single Vertical10K
Request a Quote
Description
Rotary Potentiometer Single Vertical10K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 1548162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1548162
Potentiometers 1548162
Rotary Potentiometer Single Vertical10K

Rotary Potentiometer Single Vertical10K

Supplier's Site
RK09K1130A5R - 1178806-RK09K1130A5R - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178806-RK09K1130A5R Type: Potentiometer Termination: Pin Length: 9.8 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Number of Turns: 1 Resistance: 10 kΩ Hole Diameter: 1 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Depth: 6.8 mm Mount: Brackets, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178806-RK09K1130A5R
Type: Potentiometer
Termination: Pin
Length: 9.8 mm
Tolerance: 20 %
Military Standard: Not
Composition: Potentiometer
Number of Turns: 1
Resistance: 10 kΩ
Hole Diameter: 1 mm
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Depth: 6.8 mm
Mount: Brackets, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1548162 1178806-RK09K1130A5R
Product Name Potentiometers RK09K1130A5R
Mounting / Packaging ThroughHole; Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Resistance Taper Log / Audio; Audio
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details