Alps Alpine RK09K1110A0J Potentiometer
Win Source Part Number: 1375036-RK09K1110A0J
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Alps Alpine North America, Inc.
Series: RK09K
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
Tolerance: ±20%
Power (Watts): 0.05W, 1/20W
Actuator Type: Knob
Termination Style: PC Pins, Board Locks
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Side Adjustment
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 280°
Actuator Length: 0.787" (20.00mm)
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.433" x 0.386" Face (11.00mm x 9.80mm)
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7293622 | 1375036-RK09K1110A0J |
| Product Name | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | ThroughHole; Pin | |
| Potentiometer Type | Standard Potentiometer | Digital Potentiometer |
| Configuration | Single Turn | |
| Resistance Taper | Linear; Linear |