Alps Electric Co., Ltd. Chip Resistor - Surface Mount - RH0411CS4J RH0411CS4J

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182278-RH0411CS4J Composition: Carbon Resistance: 47 kΩ Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182278-RH0411CS4J Composition: Carbon Resistance: 47 kΩ Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RH0411CS4J - 1182278-RH0411CS4J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RH0411CS4J
1182278-RH0411CS4J
Chip Resistor - Surface Mount - RH0411CS4J 1182278-RH0411CS4J
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182278-RH0411CS4J Composition: Carbon Resistance: 47 kΩ Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182278-RH0411CS4J
Composition: Carbon
Resistance: 47 kΩ
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1182278-RH0411CS4J
Product Name Chip Resistor - Surface Mount - RH0411CS4J
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details