Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965309-RDC803001A
Packaging: Tape and Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 30 %
Operating Supply Voltage: 5 V
Resistance: 10 kΩ
Number of Pins: 4
Linearity: 3 %
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 5 V
Life (Cycles): 100 kcycles
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965309-RDC803001A |
| Product Name | OEM Parts - OEM Parts (O - R) - RDC803001A |