Alps Electric Co., Ltd. RDC503013A RDC503013A

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975014-RDC503013A Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 2 % Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V Max Supply Voltage: 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975014-RDC503013A Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 2 % Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V Max Supply Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RDC503013A - 975014-RDC503013A - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975014-RDC503013A Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 2 % Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V Max Supply Voltage: 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975014-RDC503013A
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 30 %
Resistance: 10 kΩ
Number of Pins: 3
Linearity: 2 %
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 5 V
Max Supply Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 975014-RDC503013A
Product Name RDC503013A
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details