Alps Electric Co., Ltd. RDC501015A RDC501015A

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087959-RDC501015A Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 2 % Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 3306W-1-103; 3306P-1-103; 3306F-1-103; EVW-AE4001B14; EVM-AASA00B14; EVN-DJAA03B14; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V Max Supply Voltage: 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087959-RDC501015A Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 2 % Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 3306W-1-103; 3306P-1-103; 3306F-1-103; EVW-AE4001B14; EVM-AASA00B14; EVN-DJAA03B14; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V Max Supply Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RDC501015A - 1087959-RDC501015A - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087959-RDC501015A Tolerance: 30 % Resistance: 10 kΩ Number of Pins: 3 Linearity: 2 % Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 3306W-1-103; 3306P-1-103; 3306F-1-103; EVW-AE4001B14; EVM-AASA00B14; EVN-DJAA03B14; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V Max Supply Voltage: 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087959-RDC501015A
Tolerance: 30 %
Resistance: 10 kΩ
Number of Pins: 3
Linearity: 2 %
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 3306W-1-103; 3306P-1-103; 3306F-1-103; EVW-AE4001B14; EVM-AASA00B14; EVN-DJAA03B14;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 5 V
Max Supply Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1087959-RDC501015A
Product Name RDC501015A
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details