Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060819-GLMC2R203A
Termination: SMD/SMT
Length: 6.5 mm
Inductance: 2.2 µH
Tolerance: 20 %
Height: 3 mm
Width: 6.5 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 12.4 mΩ
Alternative Parts (Cross-Reference): SRP6540-2R2M; SRP7050TA-2R2M; RLF7030T-2R2M5R4; RLB0912-2R2ML; 744772022; DO3316P-222MLD;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Max DC Current: 7.1 A
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060819-GLMC2R203A |
| Product Name | OEM Parts - OEM Parts (F - I) - GLMC2R203A |