Alps Electric Co., Ltd. OEM Parts - OEM Parts (C - E) - EC28A1560401 EC28A1560401

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056742-EC28A1560401 Number of Positions: 30 Termination: Solder Operating Supply Voltage: 5 V Number of Pins: 3 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EC28A1560401EC28A156 0401.; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056742-EC28A1560401 Number of Positions: 30 Termination: Solder Operating Supply Voltage: 5 V Number of Pins: 3 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EC28A1560401EC28A156 0401.; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EC28A1560401 - 1056742-EC28A1560401 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EC28A1560401
1056742-EC28A1560401
OEM Parts - OEM Parts (C - E) - EC28A1560401 1056742-EC28A1560401
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056742-EC28A1560401 Number of Positions: 30 Termination: Solder Operating Supply Voltage: 5 V Number of Pins: 3 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): EC28A1560401EC28A156 0401.; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056742-EC28A1560401
Number of Positions: 30
Termination: Solder
Operating Supply Voltage: 5 V
Number of Pins: 3
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EC28A1560401EC28A1560401.;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1056742-EC28A1560401
Product Name OEM Parts - OEM Parts (C - E) - EC28A1560401
Unlock Full Specs
to access all available technical data