Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990317-EC21A1540401
Termination: Solder
Operating Supply Voltage: 5 V
Number of Pins: 3
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990317-EC21A1540401 |
| Product Name | OEM Parts - OEM Parts (C - E) - EC21A1540401 |