Alps Electric Co., Ltd. Encoders - EC12E2424407 EC12E2424407

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967494-EC12E2424407 Number of Positions: 24 Termination: Through Hole Height: 5 mm Number of Channels: 2 Pulses per Revolution: 24 Width: 13.2 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Supply Voltage: 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967494-EC12E2424407 Number of Positions: 24 Termination: Through Hole Height: 5 mm Number of Channels: 2 Pulses per Revolution: 24 Width: 13.2 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Supply Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC12E2424407 - 967494-EC12E2424407 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC12E2424407
967494-EC12E2424407
Encoders - EC12E2424407 967494-EC12E2424407
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967494-EC12E2424407 Number of Positions: 24 Termination: Through Hole Height: 5 mm Number of Channels: 2 Pulses per Revolution: 24 Width: 13.2 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Supply Voltage: 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967494-EC12E2424407
Number of Positions: 24
Termination: Through Hole
Height: 5 mm
Number of Channels: 2
Pulses per Revolution: 24
Width: 13.2 mm
Categories: Encoders
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 967494-EC12E2424407
Product Name Encoders - EC12E2424407
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD721JP - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147PW - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details