Alps Electric Co., Ltd. Encoders - EC12E2420802 EC12E2420802

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146928-EC12E2420802 Number of Positions: 24 Termination: Through Hole Current Rating: 500 µA Built in Switch: No Number of Channels: 2 Pulses per Revolution: 24 Hole Diameter: 2 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 70 °C Max Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146928-EC12E2420802 Number of Positions: 24 Termination: Through Hole Current Rating: 500 µA Built in Switch: No Number of Channels: 2 Pulses per Revolution: 24 Hole Diameter: 2 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 70 °C Max Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC12E2420802 - 1146928-EC12E2420802 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC12E2420802
1146928-EC12E2420802
Encoders - EC12E2420802 1146928-EC12E2420802
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146928-EC12E2420802 Number of Positions: 24 Termination: Through Hole Current Rating: 500 µA Built in Switch: No Number of Channels: 2 Pulses per Revolution: 24 Hole Diameter: 2 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 70 °C Max Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146928-EC12E2420802
Number of Positions: 24
Termination: Through Hole
Current Rating: 500 µA
Built in Switch: No
Number of Channels: 2
Pulses per Revolution: 24
Hole Diameter: 2 mm
Categories: Encoders
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC
Max Operating Temperature: 70 °C
Max Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1146928-EC12E2420802
Product Name Encoders - EC12E2420802
Unlock Full Specs
to access all available technical data

Similar Products

CD4532B CMOS 8-Bit Priority Encoder - CD4532BM - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details