Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975554-EC12E24104A6
Termination: Solder
Operating Supply Voltage: 5 V
Built in Switch: No
Number of Channels: 2
Pulses per Revolution: 24
Hole Diameter: 2 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC
Max Supply Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975554-EC12E24104A6 |
| Product Name | OEM Parts - OEM Parts (C - E) - EC12E24104A6 |