Alps Electric (North America) Inc. Encoder/Resolver EC12E1220406

Description
ENCODER, VERTICAL, 12MM, 12DET,12PPR; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:5VDC; NO. OF CHANNELS:2CHANNELS; ROTATIONAL SPEED MAX:-; PRODUCT RANGE:EC12 SERIES; NO. OF DETENTS:12; PULSE OUTPUT COUNT:12; ROTATIONAL LIFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ENCODER, VERTICAL, 12MM, 12DET,12PPR; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:5VDC; NO. OF CHANNELS:2CHANNELS; ROTATIONAL SPEED MAX:-; PRODUCT RANGE:EC12 SERIES; NO. OF DETENTS:12; PULSE OUTPUT COUNT:12; ROTATIONAL LIFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Encoder/Resolver - 38125361 - Radwell International
Willingboro, NJ, United States
Encoder/Resolver
38125361
Encoder/Resolver 38125361
ENCODER, VERTICAL, 12MM, 12DET,12PPR; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:5VDC; NO. OF CHANNELS:2CHANNELS; ROTATIONAL SPEED MAX:-; PRODUCT RANGE:EC12 SERIES; NO. OF DETENTS:12; PULSE OUTPUT COUNT:12; ROTATIONAL LIFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCODER, VERTICAL, 12MM, 12DET,12PPR; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:5VDC; NO. OF CHANNELS:2CHANNELS; ROTATIONAL SPEED MAX:-; PRODUCT RANGE:EC12 SERIES; NO. OF DETENTS:12; PULSE OUTPUT COUNT:12; ROTATIONAL LIFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Encoder and Resolver Signal Conditioners
Product Number 38125361
Product Name Encoder/Resolver
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Excitation Voltage (optional feature); Current (optional feature)
User Interface Hand-held Programmer; Computer Programmable
View Details
Quadrature Encoder PCI Board - PCI-QUAD04 - Measurement Computing
Specs
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
View Details
Anti-Dither Module -  - BEI Sensors
Specs
Form Factor DIN Rail
User Interface None
Analog Channels 3 #
View Details