Alps Electric Co., Ltd. Encoders - EC12D1524403 EC12D1524403

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121679-EC12D1524403 Number of Positions: 30 Termination: Solder Current Rating: 500 µA Operating Supply Voltage: 5 V Built in Switch: Yes Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 15 Hole Diameter: 2.05 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121679-EC12D1524403 Number of Positions: 30 Termination: Solder Current Rating: 500 µA Operating Supply Voltage: 5 V Built in Switch: Yes Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 15 Hole Diameter: 2.05 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC12D1524403 - 1121679-EC12D1524403 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC12D1524403
1121679-EC12D1524403
Encoders - EC12D1524403 1121679-EC12D1524403
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121679-EC12D1524403 Number of Positions: 30 Termination: Solder Current Rating: 500 µA Operating Supply Voltage: 5 V Built in Switch: Yes Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 15 Hole Diameter: 2.05 mm Categories: Encoders Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121679-EC12D1524403
Number of Positions: 30
Termination: Solder
Current Rating: 500 µA
Operating Supply Voltage: 5 V
Built in Switch: Yes
Number of Channels: 2
Number of Pins: 5
Pulses per Revolution: 15
Hole Diameter: 2.05 mm
Categories: Encoders
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
Max Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1121679-EC12D1524403
Product Name Encoders - EC12D1524403
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD54HC147F3A - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Package Type CDIP
View Details
Interface - Encoders, Decoders, Converters - TVP5150AM1IPBSQ1 - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers