Alps Electric Co., Ltd. Encoders - EC11E18244A5 EC11E18244A5

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206320-EC11E18244A5 Number of Positions: 36 Termination: Through Hole Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 18 Hole Diameter: 1.5 mm Categories: Encoders Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206320-EC11E18244A5 Number of Positions: 36 Termination: Through Hole Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 18 Hole Diameter: 1.5 mm Categories: Encoders Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC11E18244A5 - 1206320-EC11E18244A5 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC11E18244A5
1206320-EC11E18244A5
Encoders - EC11E18244A5 1206320-EC11E18244A5
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206320-EC11E18244A5 Number of Positions: 36 Termination: Through Hole Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 18 Hole Diameter: 1.5 mm Categories: Encoders Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206320-EC11E18244A5
Number of Positions: 36
Termination: Through Hole
Number of Channels: 2
Number of Pins: 5
Pulses per Revolution: 18
Hole Diameter: 1.5 mm
Categories: Encoders
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
Max Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1206320-EC11E18244A5
Product Name Encoders - EC11E18244A5
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148NE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details