Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013873-EC11E153440D
Termination: Solder
Mounting: SMD (SMT)
Number of Channels: 2
Number of Pins: 5
Pulses per Revolution: 15
Hole Diameter: 1.5 mm
Categories: OEM Parts(C-E)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013873-EC11E153440D |
| Product Name | OEM Parts - OEM Parts (C - E) - EC11E153440D |