Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135979-EC11E152T409
Output Type: Quadrature
Number of Channels: 2
Number of Pins: 5
Pulses per Revolution: 15
Hole Diameter: 1.5 mm
Categories: Custom Parts
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
Max Supply Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135979-EC11E152T409 |
| Product Name | Custom Parts - Custom Parts (E - I) - EC11E152T409 |