Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981887-EC11E09244AQ
Number of Positions: 18
Termination: Through Hole
Output Type: Quadrature
Built in Switch: Yes
Number of Channels: 2
Number of Pins: 3
Pulses per Revolution: 9
Hole Diameter: 1.5 mm
Categories: Encoders
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | 981887-EC11E09244AQ |
| Product Name | Encoders - EC11E09244AQ |