Alps Electric Co., Ltd. Encoders - EC11B15242AF EC11B15242AF

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174977-EC11B15242AF Number of Positions: 30 Termination: Through Hole Output Type: Quadrature Built in Switch: Yes Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 15 Hole Diameter: 1.8 mm Categories: Encoders Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174977-EC11B15242AF Number of Positions: 30 Termination: Through Hole Output Type: Quadrature Built in Switch: Yes Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 15 Hole Diameter: 1.8 mm Categories: Encoders Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC11B15242AF - 1174977-EC11B15242AF - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC11B15242AF
1174977-EC11B15242AF
Encoders - EC11B15242AF 1174977-EC11B15242AF
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174977-EC11B15242AF Number of Positions: 30 Termination: Through Hole Output Type: Quadrature Built in Switch: Yes Number of Channels: 2 Number of Pins: 5 Pulses per Revolution: 15 Hole Diameter: 1.8 mm Categories: Encoders Case / Package: Metal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174977-EC11B15242AF
Number of Positions: 30
Termination: Through Hole
Output Type: Quadrature
Built in Switch: Yes
Number of Channels: 2
Number of Pins: 5
Pulses per Revolution: 15
Hole Diameter: 1.8 mm
Categories: Encoders
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Max Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1174977-EC11B15242AF
Product Name Encoders - EC11B15242AF
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5158IPNPRQ1 - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - TW9910-LB2-GR - Lingto Electronic Limited
Specs
Package Type QFP; 44-LQFP
View Details