Alps Electric Co., Ltd. Custom Parts - Custom Parts (E - I) - EC111012010H EC111012010H

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146564-EC111012010H Termination: Solder Operating Supply Voltage: 5 V Hole Diameter: 1.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146564-EC111012010H Termination: Solder Operating Supply Voltage: 5 V Hole Diameter: 1.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EC111012010H - 1146564-EC111012010H - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EC111012010H
1146564-EC111012010H
Custom Parts - Custom Parts (E - I) - EC111012010H 1146564-EC111012010H
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146564-EC111012010H Termination: Solder Operating Supply Voltage: 5 V Hole Diameter: 1.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Operating Temperature: 85 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146564-EC111012010H
Termination: Solder
Operating Supply Voltage: 5 V
Hole Diameter: 1.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1146564-EC111012010H
Product Name Custom Parts - Custom Parts (E - I) - EC111012010H
Unlock Full Specs
to access all available technical data