Alps Electric Co., Ltd. Encoders - EC10E1220505 EC10E1220505

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961404-EC10E1220505 Termination: Through Hole Built in Switch: No Number of Channels: 2 Number of Pins: 3 Pulses per Revolution: 12 Hole Diameter: 1.8 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Supply Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961404-EC10E1220505 Termination: Through Hole Built in Switch: No Number of Channels: 2 Number of Pins: 3 Pulses per Revolution: 12 Hole Diameter: 1.8 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Supply Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - EC10E1220505 - 961404-EC10E1220505 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EC10E1220505
961404-EC10E1220505
Encoders - EC10E1220505 961404-EC10E1220505
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961404-EC10E1220505 Termination: Through Hole Built in Switch: No Number of Channels: 2 Number of Pins: 3 Pulses per Revolution: 12 Hole Diameter: 1.8 mm Categories: Encoders Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Supply Voltage (DC): 5 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961404-EC10E1220505
Termination: Through Hole
Built in Switch: No
Number of Channels: 2
Number of Pins: 3
Pulses per Revolution: 12
Hole Diameter: 1.8 mm
Categories: Encoders
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Supply Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 961404-EC10E1220505
Product Name Encoders - EC10E1220505
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7195KSZ - Lingto Electronic Limited
Specs
Package Type QFP; 52-QFP
View Details
Interface - Encoders, Decoders, Converters - TVP5158IPNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - TW6869-TA1-CRH - Lingto Electronic Limited
Specs
Package Type QFP; 144-TQFP
View Details