Alps Alpine Potentiometer Slide, 50Kohm, 200Mw, 20%; Slide Potentiometer Type Alps Alpine STRS30102K

Description
POTENTIOMETER SLIDE, 50KOHM, 200MW, 20%; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER SLIDE, 50KOHM, 200MW, 20%; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Slide, 50Kohm, 200Mw, 20%; Slide Potentiometer Type Alps Alpine - 01M9136 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Slide, 50Kohm, 200Mw, 20%; Slide Potentiometer Type Alps Alpine
01M9136
Potentiometer Slide, 50Kohm, 200Mw, 20%; Slide Potentiometer Type Alps Alpine 01M9136
POTENTIOMETER SLIDE, 50KOHM, 200MW, 20%; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

POTENTIOMETER SLIDE, 50KOHM, 200MW, 20%; Slide Potentiometer Type:Standard Type; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M9136
Product Name Potentiometer Slide, 50Kohm, 200Mw, 20%; Slide Potentiometer Type Alps Alpine
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers