SWITCH SLIDE DP3T 0.3A 5V
SWITCH SLIDE DP3T 0.3A 5V
SWITCH SLIDE DP3T 0.3A 5V
SWITCH SLIDE DP3T .3A 5VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 4809-SSSS820501CT-ND | SSSS820501 |
| Product Name | Slide Switches | Switches - Slide Switches |
| Terminal Type | Surface Mount Technology | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |
| Pole & Throw Specifications | DP3T | DP3T |
| Current Rating | 0.3000 amps | 0.3000 amps |