SWITCH SLIDE DPDT 0.3A 5V
SWITCH SLIDE DPDT 0.3A 5V
SWITCH SLIDE DPDT 0.3A 5V
SWITCH SLIDE DPDT .3A 5VDC
SLIDE SWITCH, DPDT, 0.3A, 5V, SMD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 4809-SSSS820201TR-ND | SSSS820201 | 66AH7244 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 0.3A, 5V, Smd Rohs Compliant Alps Alpine |
| Terminal Type | Surface Mount Technology | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 0.3000 amps | 0.3000 amps |