The Slide Switch, SPDT, 0.3A, 6V, SMD from Alps Alpine is designed for compact and high-density portable devices. It features a vertical actuator type with a travel distance of 2mm and a height of 3.5mm. The switch has a maximum rating of 0.3A at 6V DC and a minimum rating of 50OºA at 3V DC. The initial contact resistance is 70mΩ, which increases to a maximum of 130mΩ after a lifetime of use. The operating life is rated for 10,000 cycles under load conditions. This product is RoHS compliant, making it suitable for environmentally conscious designs. The switch is available for bulk ordering, with minimum order quantities specified for different packaging options.
Slide Switches Vert 1 Pole 2 Pos Reflow 2mm Travel
SLIDE SWITCH, SPDT, 0.3A, 6V, SMD ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | SSSS213202 | 66AH7238 |
| Product Name | Slide Switches | Slide Switch, Spdt, 0.3A, 6V, Smd Rohs Compliant Alps Alpine |