Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SLIDE SWITCHES
ALPS ALPINE
SSSF011700 -- SLIDE SWITCH, SPDT, 0.1A, 30V, THT ROHS COMPLIANT ALPS ALPINE
Alps Alpine
Slide Switch, Spdt, 0.1A, 30V, Tht Rohs Compliant Alps Alpine
SSSF011700
Description
SLIDE SWITCH, SPDT, 0.1A, 30V, THT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
SLIDE SWITCH, SPDT, 0.1A, 30V, THT ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 30V, Tht Rohs Compliant Alps Alpine
66AH7230
Slide Switch, Spdt, 0.1A, 30V, Tht Rohs Compliant Alps Alpine
66AH7230
SLIDE SWITCH, SPDT, 0.1A, 30V, THT ROHS COMPLIANT: YES
SLIDE SWITCH, SPDT, 0.1A, 30V, THT ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Slide Switches
Product Number
66AH7230
Product Name
Slide Switch, Spdt, 0.1A, 30V, Tht Rohs Compliant Alps Alpine
Unlock Full Specs
to access all available technical data
Similar Products
NKK Switches
Slide Switches
MSN24BFW01
Specs
Terminal Type
Solder Terminals
Operating Temp
-22 to 185 F (-30 to 85 C)
Maintained Switch Function
Maintained; ON / ON (Low / High)
View Details
2
suppliers
RS Components, Ltd.
Slide Switches
7347296P
Specs
Terminal Type
Solder Terminals; Solder
Pole & Throw Specifications
Single Pole, Double Throw (SPDT); SPDT
View Details
Interpower
Double-pole, Double-throw Voltage Selector
83710030
Specs
Operating Temp
185 F (85 C)
Pole & Throw Specifications
Double Pole, Double Throw (DPDT)
Current Rating
5 to 10 amps
View Details
TE Connectivity
DIP Switches
1571983-9
Specs
Terminal Type
Gull Wing
Operating Temp
-22 to 185 F (-30 to 85 C)
Pole & Throw Specifications
SPST
View Details