Alps Alpine Encoder, Ring, 17.5Mm, 24Det,12Ppr; No. Of Channels Alps Alpine SRGP400100

Description
ENCODER, RING, 17.5MM, 24DET,12PPR; No. of Channels:2; SVHC:No SVHC (16-Dec-2013); External Width:17.5mm; No. of Detents:24; Pulse Output Count:12; Torque:2mN-m RoHS Compliant: Yes
Datasheet
Description
ENCODER, RING, 17.5MM, 24DET,12PPR; No. of Channels:2; SVHC:No SVHC (16-Dec-2013); External Width:17.5mm; No. of Detents:24; Pulse Output Count:12; Torque:2mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Ring, 17.5Mm, 24Det,12Ppr; No. Of Channels Alps Alpine - 75T8331 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Ring, 17.5Mm, 24Det,12Ppr; No. Of Channels Alps Alpine
75T8331
Encoder, Ring, 17.5Mm, 24Det,12Ppr; No. Of Channels Alps Alpine 75T8331
ENCODER, RING, 17.5MM, 24DET,12PPR; No. of Channels:2; SVHC:No SVHC (16-Dec-2013); External Width:17.5mm; No. of Detents:24; Pulse Output Count:12; Torque:2mN-m RoHS Compliant: Yes

ENCODER, RING, 17.5MM, 24DET,12PPR; No. of Channels:2; SVHC:No SVHC (16-Dec-2013); External Width:17.5mm; No. of Detents:24; Pulse Output Count:12; Torque:2mN-m RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
SRGP400100
Key/Switch >> Rotary Encoders SRGP400100
SMD Rotary Encoders ROHS

SMD Rotary Encoders ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rotary Encoders Rotary Encoders
Product Number 75T8331 SRGP400100
Product Name Encoder, Ring, 17.5Mm, 24Det,12Ppr; No. Of Channels Alps Alpine Key/Switch >> Rotary Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Rotary Incremental Encoders - R120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0018-E44M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details