Alps Alpine Encoder, Ring, 17.5Mm, 18Det,9Ppr; No. Of Channels Alps Alpine SRGP300100

Description
ENCODER, RING, 17.5MM, 18DET,9PPR; No. of Channels:2; Rotational Speed Max:-; Supply Voltage Min:-; Supply Voltage Max:-; SVHC:No SVHC (17-Dec-2014); External Width:17.5mm; No. of Detents:18; Pulse Output Count:9; Torque: RoHS Compliant: Yes
Datasheet
Description
ENCODER, RING, 17.5MM, 18DET,9PPR; No. of Channels:2; Rotational Speed Max:-; Supply Voltage Min:-; Supply Voltage Max:-; SVHC:No SVHC (17-Dec-2014); External Width:17.5mm; No. of Detents:18; Pulse Output Count:9; Torque: RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Ring, 17.5Mm, 18Det,9Ppr; No. Of Channels Alps Alpine - 75T8330 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Ring, 17.5Mm, 18Det,9Ppr; No. Of Channels Alps Alpine
75T8330
Encoder, Ring, 17.5Mm, 18Det,9Ppr; No. Of Channels Alps Alpine 75T8330
ENCODER, RING, 17.5MM, 18DET,9PPR; No. of Channels:2; Rotational Speed Max:-; Supply Voltage Min:-; Supply Voltage Max:-; SVHC:No SVHC (17-Dec-2014); External Width:17.5mm; No. of Detents:18; Pulse Output Count:9; Torque: RoHS Compliant: Yes

ENCODER, RING, 17.5MM, 18DET,9PPR; No. of Channels:2; Rotational Speed Max:-; Supply Voltage Min:-; Supply Voltage Max:-; SVHC:No SVHC (17-Dec-2014); External Width:17.5mm; No. of Detents:18; Pulse Output Count:9; Torque: RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T8330
Product Name Encoder, Ring, 17.5Mm, 18Det,9Ppr; No. Of Channels Alps Alpine
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 25SP Accu-CoderPro® - Encoder Products Company
Specs
Encoder Type Incremental
Features Programmable
Encoder Output Quadrature
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoder - 9120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details