Alps Alpine Encoder, Ring, 17.5Mm, 20Det,10Ppr; No. Of Channels Alps Alpine SRGP200200

Description
ENCODER, RING, 17.5MM, 20DET,10PPR; No. of Channels:2; SVHC:No SVHC (20-Jun-2013); External Width:17.5mm; No. of Detents:20; Pulse Output Count:10; Torque:7mN-m RoHS Compliant: Yes
Datasheet
Description
ENCODER, RING, 17.5MM, 20DET,10PPR; No. of Channels:2; SVHC:No SVHC (20-Jun-2013); External Width:17.5mm; No. of Detents:20; Pulse Output Count:10; Torque:7mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Ring, 17.5Mm, 20Det,10Ppr; No. Of Channels Alps Alpine - 75T8329 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Ring, 17.5Mm, 20Det,10Ppr; No. Of Channels Alps Alpine
75T8329
Encoder, Ring, 17.5Mm, 20Det,10Ppr; No. Of Channels Alps Alpine 75T8329
ENCODER, RING, 17.5MM, 20DET,10PPR; No. of Channels:2; SVHC:No SVHC (20-Jun-2013); External Width:17.5mm; No. of Detents:20; Pulse Output Count:10; Torque:7mN-m RoHS Compliant: Yes

ENCODER, RING, 17.5MM, 20DET,10PPR; No. of Channels:2; SVHC:No SVHC (20-Jun-2013); External Width:17.5mm; No. of Detents:20; Pulse Output Count:10; Torque:7mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T8329
Product Name Encoder, Ring, 17.5Mm, 20Det,10Ppr; No. Of Channels Alps Alpine
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 215759877 - Radwell International
Specs
Encoder Type Incremental
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Incremental encoder: Series HXM3-64 - Encoders Series HXM3-64 magnetic Encoder, digital outputs 3 channels, 16 - 64 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave
View Details