Alps Alpine Encoder, Vertical, 18Mm, 24Pos,15Deg; Supply Voltage Min Alps Alpine SRGAVQ1100

Description
ENCODER, VERTICAL, 18MM, 24POS,15DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:24; Output Type:Gray Code; Rotation Mechanical Angle:15°; RoHS Compliant: Yes
Datasheet
Description
ENCODER, VERTICAL, 18MM, 24POS,15DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:24; Output Type:Gray Code; Rotation Mechanical Angle:15°; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Vertical, 18Mm, 24Pos,15Deg; Supply Voltage Min Alps Alpine - 75T8324 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 18Mm, 24Pos,15Deg; Supply Voltage Min Alps Alpine
75T8324
Encoder, Vertical, 18Mm, 24Pos,15Deg; Supply Voltage Min Alps Alpine 75T8324
ENCODER, VERTICAL, 18MM, 24POS,15DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:24; Output Type:Gray Code; Rotation Mechanical Angle:15°; RoHS Compliant: Yes

ENCODER, VERTICAL, 18MM, 24POS,15DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:24; Output Type:Gray Code; Rotation Mechanical Angle:15°; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T8324
Product Name Encoder, Vertical, 18Mm, 24Pos,15Deg; Supply Voltage Min Alps Alpine
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 2061293 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 50 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 260 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details