Alps Alpine Encoder, Vertical, 18Mm, 8Pos,45Deg; Supply Voltage Min Alps Alpine SRGAV80601

Description
ENCODER, VERTICAL, 18MM, 8POS,45DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:8; Output Type:Gray Code; Rotation Mechanical Angle:45°; RoHS Compliant: Yes
Description
ENCODER, VERTICAL, 18MM, 8POS,45DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:8; Output Type:Gray Code; Rotation Mechanical Angle:45°; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, Vertical, 18Mm, 8Pos,45Deg; Supply Voltage Min Alps Alpine - 75T8325 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 18Mm, 8Pos,45Deg; Supply Voltage Min Alps Alpine
75T8325
Encoder, Vertical, 18Mm, 8Pos,45Deg; Supply Voltage Min Alps Alpine 75T8325
ENCODER, VERTICAL, 18MM, 8POS,45DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:8; Output Type:Gray Code; Rotation Mechanical Angle:45°; RoHS Compliant: Yes

ENCODER, VERTICAL, 18MM, 8POS,45DEG; Supply Voltage Min:-; Supply Voltage Max:-; Rotational Speed Max:-; Encoder Resolution:-; Product Range:SRGA Series; No. of Detents:8; Output Type:Gray Code; Rotation Mechanical Angle:45°; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T8325
Product Name Encoder, Vertical, 18Mm, 8Pos,45Deg; Supply Voltage Min Alps Alpine
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Hollow Shaft Incremental Encoder - 8235S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details