Alps Alpine Rotary Switches SRBV141201

Description
SWITCH ROTARY 4POS 300MA 16V
Request a Quote Datasheet
Description
SWITCH ROTARY 4POS 300MA 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 4809-SRBV141201-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
4809-SRBV141201-ND
Rotary Switches 4809-SRBV141201-ND
SWITCH ROTARY 4POS 300MA 16V

SWITCH ROTARY 4POS 300MA 16V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Switches
SRBV141201
Key/Switch >> Rotary Switches SRBV141201
Non Shorting 30° 4 1 300mA 16V Plugin Rotary Switches ROHS

Non Shorting 30° 4 1 300mA 16V Plugin Rotary Switches ROHS

Supplier's Site Datasheet
Rotary Switch, 1 Pole, 4Pos, 0.3A, 16Vdc Rohs Compliant Alps Alpine - 66AH7151 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1 Pole, 4Pos, 0.3A, 16Vdc Rohs Compliant Alps Alpine
66AH7151
Rotary Switch, 1 Pole, 4Pos, 0.3A, 16Vdc Rohs Compliant Alps Alpine 66AH7151
ROTARY SWITCH, 1 POLE, 4POS, 0.3A, 16VDC ROHS COMPLIANT: YES

ROTARY SWITCH, 1 POLE, 4POS, 0.3A, 16VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4809-SRBV141201-ND SRBV141201 66AH7151
Product Name Rotary Switches Key/Switch >> Rotary Switches Rotary Switch, 1 Pole, 4Pos, 0.3A, 16Vdc Rohs Compliant Alps Alpine
Actuator Type Flush Actuator Keylock
Current Rating 0.3 amps 0.3 amps
Angle of Throw 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE11AP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details