Alps Alpine Key/Switch >> Rotary Switches SRBV131803

Description
Non Shorting 30° 3 1 300mA 16V Plugin Rotary Switches ROHS
Datasheet
Description
Non Shorting 30° 3 1 300mA 16V Plugin Rotary Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Rotary Switches
SRBV131803
Key/Switch >> Rotary Switches SRBV131803
Non Shorting 30° 3 1 300mA 16V Plugin Rotary Switches ROHS

Non Shorting 30° 3 1 300mA 16V Plugin Rotary Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Rotary Switches
Product Number SRBV131803
Product Name Key/Switch >> Rotary Switches
Actuator Type Keylock
Current Rating 0.3 amps
DC Voltage Rating 16 volts
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details
 - 194L-C32-5533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details