Alps Alpine Switch, Push, 2 Pole, Snap In, On-Off; Switch Operation Alps Alpine SPUN191600

Description
SWITCH, PUSH, 2 POLE, SNAP IN, ON-OFF; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPUN Series; RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSH, 2 POLE, SNAP IN, ON-OFF; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPUN Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Push, 2 Pole, Snap In, On-Off; Switch Operation Alps Alpine - 94T3286 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Push, 2 Pole, Snap In, On-Off; Switch Operation Alps Alpine
94T3286
Switch, Push, 2 Pole, Snap In, On-Off; Switch Operation Alps Alpine 94T3286
SWITCH, PUSH, 2 POLE, SNAP IN, ON-OFF; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPUN Series; RoHS Compliant: Yes

SWITCH, PUSH, 2 POLE, SNAP IN, ON-OFF; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:500V; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPUN Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94T3286
Product Name Switch, Push, 2 Pole, Snap In, On-Off; Switch Operation Alps Alpine
Switch Function Off-On
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Hardware - AT3023JDG11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details