Alps Alpine Switch, 6Pole, Latching; Pushbutton Switch Type Alps Alpine SPUJ195500

Description
SWITCH, 6POLE, LATCHING; Pushbutton Switch Type:Standard; Product Range:SPUJ Series; Contact Configuration:6PDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:-; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, 6POLE, LATCHING; Pushbutton Switch Type:Standard; Product Range:SPUJ Series; Contact Configuration:6PDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 6Pole, Latching; Pushbutton Switch Type Alps Alpine - 23M7369 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6Pole, Latching; Pushbutton Switch Type Alps Alpine
23M7369
Switch, 6Pole, Latching; Pushbutton Switch Type Alps Alpine 23M7369
SWITCH, 6POLE, LATCHING; Pushbutton Switch Type:Standard; Product Range:SPUJ Series; Contact Configuration:6PDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:-; Contact RoHS Compliant: Yes

SWITCH, 6POLE, LATCHING; Pushbutton Switch Type:Standard; Product Range:SPUJ Series; Contact Configuration:6PDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:-; Contact Current AC Max:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 23M7369
Product Name Switch, 6Pole, Latching; Pushbutton Switch Type Alps Alpine
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details