The SPPH430100 is a latching, 2-pole, snap-in push switch with location lugs, designed for printed circuit board mounting. It has a travel of 2.2 mm and total travel of 3 mm, with a maximum contact resistance of 100 mΩ. The switch operates at a maximum rating of 0.1 A at 30 V DC under resistive load, and is rated for 10,000 cycles under this load. Operating temperature range is from −10°C to +60°C. Terminal strength is 5 N for 1 minute. Dimensions are 8.5 mm (H) × 8.0 mm (D) × 6.5 mm (W), with mounting hole dimensions for a 1.2 mm diameter location lug and six 0.9 mm diameter holes.
2POLES/SNAP-IN/WITH LUG/LATCHING ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61AC2030 |
| Product Name | 2Poles/snap-In/with Lug/latching Rohs Compliant Alps Alpine |
| Approvals | RoHS |