Alps Alpine Switch, 2Pole, Mom; Switch Operation Alps Alpine SPPH210500

Description
SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH2 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH2 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2Pole, Mom; Switch Operation Alps Alpine - 23M7368 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, Mom; Switch Operation Alps Alpine
23M7368
Switch, 2Pole, Mom; Switch Operation Alps Alpine 23M7368
SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH2 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH2 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 23M7368
Product Name Switch, 2Pole, Mom; Switch Operation Alps Alpine
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Pushbutton - 917994 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details