Alps Alpine Switch, 2Pole, Latching; Switch Operation Alps Alpine SPPH110800

Description
SWITCH, 2POLE, LATCHING; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, 2POLE, LATCHING; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2Pole, Latching; Switch Operation Alps Alpine - 59M2083 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, Latching; Switch Operation Alps Alpine
59M2083
Switch, 2Pole, Latching; Switch Operation Alps Alpine 59M2083
SWITCH, 2POLE, LATCHING; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, 2POLE, LATCHING; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 59M2083
Product Name Switch, 2Pole, Latching; Switch Operation Alps Alpine
Switch Function Off-On
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329388-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details