Alps Alpine Switch, 2Pole, Mom; Switch Operation Alps Alpine SPPH110300

Description
SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2Pole, Mom; Switch Operation Alps Alpine - 18M1430 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, Mom; Switch Operation Alps Alpine
18M1430
Switch, 2Pole, Mom; Switch Operation Alps Alpine 18M1430
SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH1 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 18M1430
Product Name Switch, 2Pole, Mom; Switch Operation Alps Alpine
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details