SWITCH, 2POLE, LATCHING; Contact Configuration:-; Switch Operation:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Solder; SVHC:No SVHC (16-Jun-2014); Actuation Type:Square; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 23M7366 |
| Product Name | Switch, 2Pole, Latching; Contact Configuration Alps Alpine |
| Switch Type | Tact Switch |